Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C013 CY2544C013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248314-CY2544C013 Alternative Parts (Cross-Reference): CY2544QC013; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248314-CY2544C013 Alternative Parts (Cross-Reference): CY2544QC013; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C013 - 248314-CY2544C013 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C013
248314-CY2544C013
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C013 248314-CY2544C013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248314-CY2544C013 Alternative Parts (Cross-Reference): CY2544QC013; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248314-CY2544C013
Alternative Parts (Cross-Reference): CY2544QC013;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
 - CY2544C013 - Rochester Electronics
Newburyport, MA, United States
Quad PLL Programmable Clock Generator With Spread Spectrum

Quad PLL Programmable Clock Generator With Spread Spectrum

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 248314-CY2544C013 CY2544C013
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2544C013
Device Type Clock Generator Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details