Spread Spectrum Clock Generator IC 166MHz 1 20-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | CY25404ZXI007KO |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.25 to 3.6 volts |