Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200FZXC CY25200FZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137292-CY25200FZXC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: VDDL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137292-CY25200FZXC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: VDDL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200FZXC
137292-CY25200FZXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200FZXC 137292-CY25200FZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137292-CY25200FZXC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: VDDL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 137292-CY25200FZXC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: VDDL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY25200FZXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO16

Clock Generator, 200MHz, CMOS, PDSO16

Supplier's Site Datasheet
IC CLOCK GEN PROG 3.3V 16-TSSOP - 217-CY25200FZXC - Utmel Electronic Limited
Hong Kong, China
IC CLOCK GEN PROG 3.3V 16-TSSOP
217-CY25200FZXC
IC CLOCK GEN PROG 3.3V 16-TSSOP 217-CY25200FZXC
IC CLOCK GEN PROG 3.3V 16-TSSOP

IC CLOCK GEN PROG 3.3V 16-TSSOP

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200FZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25200FZXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25200FZXC
IC FANOUT BUFFER 16TSSOP

IC FANOUT BUFFER 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 137292-CY25200FZXC CY25200FZXC 217-CY25200FZXC CY25200FZXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25200FZXC IC CLOCK GEN PROG 3.3V 16-TSSOP Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator
Bus Interface VDDL CMOS VDDL
Package Type Surface Mount; 16-TSSOP SOP; SSOP 16-TSSOP (0.173, 4.40mm Width) SSOP
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A106 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A106RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-SI4133-D-GTR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers