Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY25100SXCF

Description
Clock Generator, 200MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 200MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY25100SXCF - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO8

Clock Generator, 200MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY25100SXCF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY25100SXCF-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY25100SXCF-ND
"Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits(ICs) - 080097-CY25100SXCF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
080097-CY25100SXCF
Integrated Circuits(ICs) 080097-CY25100SXCF
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080097-CY25100SXCF Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers Packaging: Tube Type: Fanout Buffer (Distribution) Spread Spectrum Clock Generator Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 485 Operating Supply Voltage: 3.13 V ~ 3.45 V Input: CMOS Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080097-CY25100SXCF
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators PLLs Frequency Synthesizers
Packaging: Tube
Type: Fanout Buffer (Distribution) Spread Spectrum Clock Generator
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 485
Operating Supply Voltage: 3.13 V ~ 3.45 V
Input: CMOS Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25100SXCF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY25100SXCF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY25100SXCF
IC CLOCK GEN PROG 8-SOIC

IC CLOCK GEN PROG 8-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY25100SXCF 2015-CY25100SXCF-ND 080097-CY25100SXCF CY25100SXCF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits(ICs) Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator Fanout Buffer (Distribution), Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Features / Standards RoHS Lead-Free
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
10MHz 250MHz 333.33MHz QFN Clock and Timing IC - 728-SI5332AD08815-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details