Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25028SXC-1 CY25028SXC-1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 745299-CY25028SXC-1 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 745299-CY25028SXC-1 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25028SXC-1
745299-CY25028SXC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25028SXC-1 745299-CY25028SXC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 745299-CY25028SXC-1 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 745299-CY25028SXC-1
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 0749+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 745299-CY25028SXC-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25028SXC-1
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CYI9530ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers