Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25022ZXC-3 CY25022ZXC-3

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714008-CY25022ZXC-3 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714008-CY25022ZXC-3 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25022ZXC-3 - 714008-CY25022ZXC-3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25022ZXC-3
714008-CY25022ZXC-3
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25022ZXC-3 714008-CY25022ZXC-3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714008-CY25022ZXC-3 Manufacturer Homepage: www.cypress.com Reference case: TSSOP16 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714008-CY25022ZXC-3
Manufacturer Homepage: www.cypress.com
Reference case: TSSOP16
Reference Date Code: 0749+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 714008-CY25022ZXC-3
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25022ZXC-3
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock and Timing IC - 728-SI51218-A1EAGMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers