Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25016SXC-2 CY25016SXC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709963-CY25016SXC-2 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709963-CY25016SXC-2 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25016SXC-2 - 709963-CY25016SXC-2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25016SXC-2
709963-CY25016SXC-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25016SXC-2 709963-CY25016SXC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709963-CY25016SXC-2 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0749+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709963-CY25016SXC-2
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 0749+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 709963-CY25016SXC-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY25016SXC-2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details