Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24713SXC CY24713SXC

Description
Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY24713SXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 27MHz, CMOS, PDSO8

Clock Generator, 27MHz, CMOS, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24713SXC
1164108-CY24713SXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24713SXC 1164108-CY24713SXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164108-CY24713SXC Packaging: Tube Type: Clock Generator, Fanout Distribution Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 27MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: CY24713 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX9485ETP+; MAX9485ETP-T; MAX9485EUP+; Introduction Date: April 30, 2002 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164108-CY24713SXC
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 27MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: CY24713
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX9485ETP+; MAX9485ETP-T; MAX9485EUP+;
Introduction Date: April 30, 2002
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24713SXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY24713SXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY24713SXC
IC CLOCK GENERATOR 8SOIC

IC CLOCK GENERATOR 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY24713SXC 1164108-CY24713SXC CY24713SXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24713SXC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type SOP Surface Mount SOIC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13024-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers