Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY24293ZXI

Description
Win Source Part Number: 1011610-CY24293ZXI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 480 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY24293ZXI,2015 -CY24293ZXI,CYPCYPCY 24293ZXI,2266-CY2429 3ZXI,2156-CY24293ZXI Base Product Number: CY24293 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011610-CY24293ZXI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 480 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY24293ZXI,2015 -CY24293ZXI,CYPCYPCY 24293ZXI,2266-CY2429 3ZXI,2156-CY24293ZXI Base Product Number: CY24293 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1011610-CY24293ZXI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1011610-CY24293ZXI
Win Source Part Number: 1011610-CY24293ZXI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tube Frequency - Max: 200MHz Number of Circuits: 1 Standard Package: 480 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Divider/Multiplier: No/No Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2832-CY24293ZXI,2015 -CY24293ZXI,CYPCYPCY 24293ZXI,2266-CY2429 3ZXI,2156-CY24293ZXI Base Product Number: CY24293 Product Status: Obsolete

Win Source Part Number: 1011610-CY24293ZXI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tube
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 480
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Divider/Multiplier: No/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2832-CY24293ZXI,2015-CY24293ZXI,CYPCYPCY24293ZXI,2266-CY24293ZXI,2156-CY24293ZXI
Base Product Number: CY24293
Product Status: Obsolete

Buy Now Datasheet
 - CY24293ZXI - Rochester Electronics
Newburyport, MA, United States
Two Outputs PCI-Express Clock Generato

Two Outputs PCI-Express Clock Generato

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY24293ZXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY24293ZXI
Clock Generators, PLLs, Frequency Synthesizers CY24293ZXI
Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator, Fanout Distribution IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24293ZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY24293ZXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY24293ZXI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY24293ZXI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY24293ZXI
Clock Generators, PLLs, Frequency Synthesizers CY24293ZXI
CLOCK GENERATOR, 200MHZ, CMOS, P

CLOCK GENERATOR, 200MHZ, CMOS, P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1011610-CY24293ZXI CY24293ZXI CY24293ZXI CY24293ZXI CY24293ZXI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock Clock Generator Clock Generator, Fanout Distribution; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface LVDS; HCSL, LVDS LVDS; HCSL, LVDS LVDS; HCSL, LVDS HCSL, LVDS
Package Type Surface Mount; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
 - 5V9351PFI-G - Rochester Electronics
Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface CMOS
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers