Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203029-CY24271ZXCT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1.067MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28
IC CLOCK GEN XDR 28-TSSOP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 203029-CY24271ZXCT | 217-CY24271ZXCT | CY24271ZXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24271ZXCT | CY24271 Series Single PLL 2.5 V 800 MHz Clock Generator SMT - TSOP I-28 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator | Clock Generator, Fanout Distribution; Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 28-TSSOP | 28-TSSOP (0.173, 4.40mm Width) | SSOP |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |