Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-13 CY241V8ASXC-13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709962-CY241V8ASXC-1 3 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0731+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709962-CY241V8ASXC-1 3 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0731+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-13
709962-CY241V8ASXC-13
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-13 709962-CY241V8ASXC-13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709962-CY241V8ASXC-1 3 Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 0731+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709962-CY241V8ASXC-13
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 0731+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
 - CY241V8ASXC-13 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 74.175824MHz, CMOS, PDSO8

Clock Generator, 74.175824MHz, CMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 709962-CY241V8ASXC-13 CY241V8ASXC-13
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-13
Device Type Clock Generator Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
333.33 MHz Clock and Timing IC - 728-SI5332AD09510-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features / Standards RoHS
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers