Cypress Semiconductor Corp. Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY241V8ASXC-02

Description
Win Source Part Number: 1159669-CY241V8ASXC- 02 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Type: Clock Generator Package: Tube Frequency - Max: 27MHz Standard Package: 485 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): CY241V8ASXC02; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY241V8ASXC-02 ,2156-CY241V8ASXC-02 -CY Base Product Number: CY241V Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1159669-CY241V8ASXC- 02 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Type: Clock Generator Package: Tube Frequency - Max: 27MHz Standard Package: 485 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): CY241V8ASXC02; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY241V8ASXC-02 ,2156-CY241V8ASXC-02 -CY Base Product Number: CY241V Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1159669-CY241V8ASXC-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1159669-CY241V8ASXC-02
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1159669-CY241V8ASXC-02
Win Source Part Number: 1159669-CY241V8ASXC- 02 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Type: Clock Generator Package: Tube Frequency - Max: 27MHz Standard Package: 485 Mounting: SMD (SMT) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): CY241V8ASXC02; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY241V8ASXC-02 ,2156-CY241V8ASXC-02 -CY Base Product Number: CY241V Product Status: Obsolete

Win Source Part Number: 1159669-CY241V8ASXC-02
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Type: Clock Generator
Package: Tube
Frequency - Max: 27MHz
Standard Package: 485
Mounting: SMD (SMT)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Alternative Parts (Cross-Reference): CY241V8ASXC02;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY241V8ASXC-02,2156-CY241V8ASXC-02-CY
Base Product Number: CY241V
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1159669-CY241V8ASXC-02
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09851-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-158 - 916239-CY22381SXC-158 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
View Details
2 suppliers
Application Specific Clock/Timing - CY22800FXC-024A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers