Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-01T CY241V8ASXC-01T

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248273-CY241V8ASXC-0 1T Family Name: CY241V8 Alternative Parts (Cross-Reference): CY241V8ASXC-01; 728MT; 728M; CY241V8ASXC-1S; Introduction Date: July 28, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248273-CY241V8ASXC-0 1T Family Name: CY241V8 Alternative Parts (Cross-Reference): CY241V8ASXC-01; 728MT; 728M; CY241V8ASXC-1S; Introduction Date: July 28, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-01T - 248273-CY241V8ASXC-01T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-01T
248273-CY241V8ASXC-01T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-01T 248273-CY241V8ASXC-01T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248273-CY241V8ASXC-0 1T Family Name: CY241V8 Alternative Parts (Cross-Reference): CY241V8ASXC-01; 728MT; 728M; CY241V8ASXC-1S; Introduction Date: July 28, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248273-CY241V8ASXC-01T
Family Name: CY241V8
Alternative Parts (Cross-Reference): CY241V8ASXC-01; 728MT; 728M; CY241V8ASXC-1S;
Introduction Date: July 28, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
 - CY241V8ASXC-01T - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 27MHz, CMOS, PDSO8

Video Clock Generator, 27MHz, CMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 248273-CY241V8ASXC-01T CY241V8ASXC-01T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY241V8ASXC-01T
Device Type Clock Generator Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock and Timing IC - 728-CY22393FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
6 suppliers