Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY241V08ASC-11

Description
Video Clock Generator, 54MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Video Clock Generator, 54MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY241V08ASC-11 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 54MHz, CMOS, PDSO8

Video Clock Generator, 54MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY241V08ASC-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY241V08ASC-11
Clock Generators, PLLs, Frequency Synthesizers CY241V08ASC-11
Clock Generator, VCXO IC 54MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator, VCXO IC 54MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CY241V08ASC-11 CY241V08ASC-11
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXIT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers