Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZXC-3 CY24141ZXC-3

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031087-CY24141ZXC-3 Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 3.15 V to 3.6 V Maximum Input Frequency: 53.95MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031087-CY24141ZXC-3 Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 3.15 V to 3.6 V Maximum Input Frequency: 53.95MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZXC-3 - 1031087-CY24141ZXC-3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZXC-3
1031087-CY24141ZXC-3
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZXC-3 1031087-CY24141ZXC-3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031087-CY24141ZXC-3 Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Supply Voltage - Operating: 3.15 V to 3.6 V Maximum Input Frequency: 53.95MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031087-CY24141ZXC-3
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: 3.15 V to 3.6 V
Maximum Input Frequency: 53.95MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
 - CY24141ZXC-3 - Rochester Electronics
Newburyport, MA, United States
Clock Generators and Synthesizers 16-SOP

Clock Generators and Synthesizers 16-SOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY24141ZXC-3
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY24141ZXC-3
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1031087-CY24141ZXC-3 CY24141ZXC-3 CY24141ZXC-3
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZXC-3 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface Clock 53.95MHz
Supply Voltage 3.15 to 3.6 volts 1 volts
Frequency 53.95 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-598TCC000762DG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22381FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details