Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3 CY24141ZC-3

Description
Clock Generator, 54MHz, PDSO16
Request a Quote Datasheet
Description
Clock Generator, 54MHz, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY24141ZC-3 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 54MHz, PDSO16

Clock Generator, 54MHz, PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3 - 248265-CY24141ZC-3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3
248265-CY24141ZC-3
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3 248265-CY24141ZC-3
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 248265-CY24141ZC-3 Family Name: CY24141 Alternative Parts (Cross-Reference): CY24141ZC-3T; CY24141ZXC-3T; CY24141ZXC-3; Introduction Date: April 30, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 248265-CY24141ZC-3
Family Name: CY24141
Alternative Parts (Cross-Reference): CY24141ZC-3T; CY24141ZXC-3T; CY24141ZXC-3;
Introduction Date: April 30, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY24141ZC-3
Clock Generators, PLLs, Frequency Synthesizers CY24141ZC-3
Clock Generator IC 18.432MHz, 53.946MHz, 54MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 18.432MHz, 53.946MHz, 54MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY24141ZC-3 248265-CY24141ZC-3 CY24141ZC-3
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24141ZC-3 Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Package Type SOP; SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Bus Interface Clock
Supply Voltage 1.63 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13286-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details