Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031084-CY2412SXC-1
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.14 V to 3.47 V
Maximum Input Frequency: 54MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Video Clock Generator, 54MHz, CMOS, PDSO8
IC CLOCK GENERATOR 8SOIC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1031084-CY2412SXC-1 | CY2412SXC-1 | CY2412SXC-1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2412SXC-1 | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator, Fanout Distribution; Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS | 54MHz |
| Package Type | Surface Mount; 8-SOIC | SOP | |
| Supply Voltage | 3.14 to 3.47 volts | 1 volts |