Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24115SXC-2 CY24115SXC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164096-CY24115SXC-2 Series: MediaClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 180.63MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CY24115 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY24115SXC-2T; CY24115KSXC-2T; CY24115KSXC-2; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164096-CY24115SXC-2 Series: MediaClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 180.63MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CY24115 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY24115SXC-2T; CY24115KSXC-2T; CY24115KSXC-2; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24115SXC-2
1164096-CY24115SXC-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24115SXC-2 1164096-CY24115SXC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164096-CY24115SXC-2 Series: MediaClock Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 180.63MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CY24115 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY24115SXC-2T; CY24115KSXC-2T; CY24115KSXC-2; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164096-CY24115SXC-2
Series: MediaClock
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 180.63MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: CY24115
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY24115SXC-2T; CY24115KSXC-2T; CY24115KSXC-2;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24115SXC-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY24115SXC-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY24115SXC-2
IC CLOCK GEN 3.3V 8-SOIC

IC CLOCK GEN 3.3V 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1164096-CY24115SXC-2 CY24115SXC-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY24115SXC-2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers