Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5 CY2410SXC-5

Description
Video Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Video Clock Generator, 27MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2410SXC-5 - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 27MHz, CMOS, PDSO8

Video Clock Generator, 27MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5 - 1031082-CY2410SXC-5 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5
1031082-CY2410SXC-5
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5 1031082-CY2410SXC-5
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031082-CY2410SXC-5 Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031082-CY2410SXC-5
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2410SXC-5
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2410SXC-5
IC MPEG CLOCK GEN 8-SOIC

IC MPEG CLOCK GEN 8-SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2410SXC-5 1031082-CY2410SXC-5 CY2410SXC-5
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2410SXC-5 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS Clock Clock
Package Type SOIC Surface Mount; 8-SOIC SOIC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Application Specific Clock/Timing - CY28409OC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details