Video Clock Generator, 27MHz, CMOS, PDSO8
Clock Generator IC 27MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GENERATOR 8SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2410KSXC-5 | CY2410KSXC-5 | CY2410KSXC-5 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS | Clock | 27MHz |
| Package Type | SOP | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Features / Standards | RoHS | RoHS |