Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155779-CY23S09ZC1HT
Packaging: Tape and Reel
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 16
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 32 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155779-CY23S09ZC1HT |
| Product Name | Custom Parts - Custom Parts (B - D) - CY23S09ZC1HT |