Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1 CY23S09SXC-1

Description
PLL Based Clock Driver, 23S Series, 8 True Output(s), PDSO16
Request a Quote Datasheet
Description
PLL Based Clock Driver, 23S Series, 8 True Output(s), PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY23S09SXC-1 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 23S Series, 8 True Output(s), PDSO16

PLL Based Clock Driver, 23S Series, 8 True Output(s), PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1
1164094-CY23S09SXC-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1 1164094-CY23S09SXC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164094-CY23S09SXC-1 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY23S09 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PI6C2309-1HWI; PI6C2309-1WI; PI6C2309-1HWIE; Introduction Date: August 30, 1999 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164094-CY23S09SXC-1
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY23S09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PI6C2309-1HWI; PI6C2309-1WI; PI6C2309-1HWIE;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23S09SXC-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23S09SXC-1
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY23S09SXC-1 1164094-CY23S09SXC-1 CY23S09SXC-1
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23S09SXC-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Package Type SOP Surface Mount SOIC
Features / Standards RoHS
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details