Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772009-CY23EP09SXC-1
Packaging: Reel package
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133MHz, 167MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY23EP09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PI6C2409-1W; PI6C2409-1HWX; PI6C2409-1HWI; PI6C2409-1WIE;
Introduction Date: October 18, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC CLK ZDB 9OUT 220MHZ 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 772009-CY23EP09SXC-1T | CY23EP09SXC-1T |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1T | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount | SOIC |