Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY23EP09SXC-1HT

Description
"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY23EP09SXC-1HTCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY23EP09SXC-1HTCT-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY23EP09SXC-1HTCT-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1HT
050565-CY23EP09SXC-1HT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1HT 050565-CY23EP09SXC-1HT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 050565-CY23EP09SXC-1 HT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.5V, 3.3V Maximum Input Frequency: 200MHz, 220MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 050565-CY23EP09SXC-1HT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.5V, 3.3V
Maximum Input Frequency: 200MHz, 220MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23EP09SXC-1HT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY23EP09SXC-1HT
IC CLK ZDB 9OUT 220MHZ 16SOIC

IC CLK ZDB 9OUT 220MHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2015-CY23EP09SXC-1HTCT-ND 050565-CY23EP09SXC-1HT CY23EP09SXC-1HT
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1HT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC SOIC
Supply Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts ? to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details