Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY2313ANZSC-1 CY2313ANZSC-1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164072-CY2313ANZSC- 1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, SDRAM DIMM Part Status: Obsolete(EOL) Family Name: CY2313NZ-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): 9179AM-12LF; 9179AM-12LFT; 9179AM-12; Introduction Date: June 26, 1996 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164072-CY2313ANZSC- 1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, SDRAM DIMM Part Status: Obsolete(EOL) Family Name: CY2313NZ-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): 9179AM-12LF; 9179AM-12LFT; 9179AM-12; Introduction Date: June 26, 1996 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY2313ANZSC-1
1164072-CY2313ANZSC-1
Clock/Timing - Clock/Timing - Application Specific - CY2313ANZSC-1 1164072-CY2313ANZSC-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164072-CY2313ANZSC- 1 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, SDRAM DIMM Part Status: Obsolete(EOL) Family Name: CY2313NZ-1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): 9179AM-12LF; 9179AM-12LFT; 9179AM-12; Introduction Date: June 26, 1996 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164072-CY2313ANZSC-1
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, SDRAM DIMM
Part Status: Obsolete(EOL)
Family Name: CY2313NZ-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): 9179AM-12LF; 9179AM-12LFT; 9179AM-12;
Introduction Date: June 26, 1996
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1164072-CY2313ANZSC-1
Product Name Clock/Timing - Clock/Timing - Application Specific - CY2313ANZSC-1
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details