Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H CY2309ZXI-1H

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164071-CY2309ZXI-1H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 2309A-1HPGI; 2309A-1HPGI8; 2309-1HPGI8; Introduction Date: December 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164071-CY2309ZXI-1H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 2309A-1HPGI; 2309A-1HPGI8; 2309-1HPGI8; Introduction Date: December 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H - 1164071-CY2309ZXI-1H - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H
1164071-CY2309ZXI-1H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H 1164071-CY2309ZXI-1H
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164071-CY2309ZXI-1H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 2309A-1HPGI; 2309A-1HPGI8; 2309-1HPGI8; Introduction Date: December 28, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164071-CY2309ZXI-1H
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY2309
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 2309A-1HPGI; 2309A-1HPGI8; 2309-1HPGI8;
Introduction Date: December 28, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY2309ZXI-1H - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2309ZXI-1H
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2309ZXI-1H
IC CLK ZDB 9OUT 133MHZ 16TSSOP

IC CLK ZDB 9OUT 133MHZ 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164071-CY2309ZXI-1H CY2309ZXI-1H CY2309ZXI-1H
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309ZXI-1H Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS CMOS; LVCMOS
Package Type Surface Mount SOP; SSOP SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22395FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, LVCMOS
Package Type Tube
Supply Voltage 2.38 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details