Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148171-CY2309ZI1HT
Operating Supply Voltage: 3.3 V
Number of Pins: 16
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148171-CY2309ZI1HT |
| Product Name | Custom Parts - Custom Parts (B - D) - CY2309ZI1HT |