Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013452-CY2309NZSXI-1
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Low Skew Clock Driver, 2309 Series, 9 True Output(s), 0 Inverted Output(s), PDSO16
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 013452-CY2309NZSXI-1HT | CY2309NZSXI-1HT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CY2309NZSXI-1HT | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 16-SOIC | |
| Supply Voltage | 3 to 3.6 volts |