Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H CY2309CSXI-1H

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164063-CY2309CSXI-1 H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 2309B-1DCGI; 2309B-1DCGI8; 2309B-1HDCI; Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164063-CY2309CSXI-1 H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 2309B-1DCGI; 2309B-1DCGI8; 2309B-1HDCI; Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H
1164063-CY2309CSXI-1H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H 1164063-CY2309CSXI-1H
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164063-CY2309CSXI-1 H Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: CY2309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 2309B-1DCGI; 2309B-1DCGI8; 2309B-1HDCI; Introduction Date: October 18, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164063-CY2309CSXI-1H
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: CY2309
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 2309B-1DCGI; 2309B-1DCGI8; 2309B-1HDCI;
Introduction Date: October 18, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY2309CSXI-1H - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2309CSXI-1H
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2309CSXI-1H
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164063-CY2309CSXI-1H CY2309CSXI-1H CY2309CSXI-1H
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1H Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount SOIC
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details