Cypress Semiconductor Corp. Clock Buffers CY2308ZXI-1H

Description
Cypress Semiconductor, CY2308ZXI-1H
Request a Quote Datasheet
Description
Cypress Semiconductor, CY2308ZXI-1H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - 1949019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1949019
Clock Buffers 1949019
Cypress Semiconductor, CY2308ZXI-1H

Cypress Semiconductor, CY2308ZXI-1H

Supplier's Site
Clock Buffers - 1949020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1949020P
Clock Buffers 1949020P
Cypress Semiconductor, CY2308ZXI-1H

Cypress Semiconductor, CY2308ZXI-1H

Supplier's Site
Clock Buffers - 1949020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1949020
Clock Buffers 1949020
Cypress Semiconductor, CY2308ZXI-1H

Cypress Semiconductor, CY2308ZXI-1H

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308ZXI-1H
013449-CY2308ZXI-1H
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308ZXI-1H 013449-CY2308ZXI-1H
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013449-CY2308ZXI-1H Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013449-CY2308ZXI-1H
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308ZXI-1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2308ZXI-1H
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2308ZXI-1H
IC CLK ZDB 8OUT 133MHZ 16TSSOP

IC CLK ZDB 8OUT 133MHZ 16TSSOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1949019 1949020P 013449-CY2308ZXI-1H CY2308ZXI-1H
Product Name Clock Buffers Clock Buffers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308ZXI-1H Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Package Type SSOP; Tssop SSOP; TSSOP; TSSOP Surface Mount; 16-TSSOP SSOP
Features / Standards RoHS RoHS
Frequency 133 MHz 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9097901M2A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXC-027-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 728-LMK03318RHSRA1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Bulk
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers