Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164058-CY2308SXI-3
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK ZDB 8OUT 133MHZ 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1164058-CY2308SXI-3 | 2015-CY2308SXI-3-ND | CY2308SXI-3 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-3 | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |