Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080074-CY2308SXC-1HT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
IC FANOUT BUFFER 16SOIC
IC FANOUT BUFFER 16SOIC
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 080074-CY2308SXC-1HT | CY2308SXC-1HT | CY2308SXC-1HT | CY2308SXC-1HT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-1HT | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS; LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS |
| Package Type | Surface Mount; 16-SOIC | Surface Mount; SOIC; Surface Mount | SOIC | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |