Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054083-CY2308SI-3T
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 16
Categories: OEM Parts(C-E)
Case / Package: SOIC
Alternative Parts (Cross-Reference): CY2308SI-3TCY2308SI3
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 45 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054083-CY2308SI-3T |
| Product Name | OEM Parts - OEM Parts (C - E) - CY2308SI-3T |