Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2 CY2308SI-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080072-CY2308SI-2 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080072-CY2308SI-2 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2
080072-CY2308SI-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2 080072-CY2308SI-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080072-CY2308SI-2 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080072-CY2308SI-2
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2308SI-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2308SI-2
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY2308SI-2
Clock Generators, PLLs, Frequency Synthesizers CY2308SI-2
IC FANOUT BUFFER 16SOIC

IC FANOUT BUFFER 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 080072-CY2308SI-2 CY2308SI-2 CY2308SI-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SI-2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 16-SOIC SOIC Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Application Specific - CY28547LFXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Clock and Timing IC - 728-CY2309ZC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers