Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T CY2305SXC-1T

Description
PLL Based Clock Driver, 2305 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
Request a Quote Datasheet
Description
PLL Based Clock Driver, 2305 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2305SXC-1T - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2305 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

PLL Based Clock Driver, 2305 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T - 013440-CY2305SXC-1T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T
013440-CY2305SXC-1T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T 013440-CY2305SXC-1T
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013440-CY2305SXC-1T Packaging: Reel - TR Type: Fanout Buffer (Distribution), Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Family Name: CY2305 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Alternative Parts (Cross-Reference): 2305-1HDCI; 2305MI-1HT; 2305MI-1H; Introduction Date: December 28, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013440-CY2305SXC-1T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Family Name: CY2305
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Alternative Parts (Cross-Reference): 2305-1HDCI; 2305MI-1HT; 2305MI-1H;
Introduction Date: December 28, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY2305SXC-1T
Clock Generators, PLLs, Frequency Synthesizers CY2305SXC-1T
PLL BASED CLOCK DRIVER, 2305 SER

PLL BASED CLOCK DRIVER, 2305 SER

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2305SXC-1T
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2305SXC-1T
PLL BASED CLOCK DRIVER, 2305 SER

PLL BASED CLOCK DRIVER, 2305 SER

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CY2305SXC-1T 013440-CY2305SXC-1T CY2305SXC-1T CY2305SXC-1T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305SXC-1T Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface CMOS Clock Clock Clock
Features / Standards RoHS
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SI-1 - 916260-CY2302SI-1 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers