Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080069-CY2305CSXC-1T
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Family Name: CY2305
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Alternative Parts (Cross-Reference): 2305A-1HDCI; NB2305AI1DG; NB2305AI1D;
Introduction Date: October 18, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CLK ZDB 5OUT 133MHZ 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 080069-CY2305CSXC-1T | CY2305CSXC-1T |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2305CSXC-1T | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 8-SOIC | SOIC |