Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2 CY2304SC-2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164043-CY2304SC-2 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY2304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2304S-1IT; MK2304S-1I; NB2304AC1HDR2G; Introduction Date: June 07, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164043-CY2304SC-2 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY2304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2304S-1IT; MK2304S-1I; NB2304AC1HDR2G; Introduction Date: June 07, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2
1164043-CY2304SC-2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2 1164043-CY2304SC-2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164043-CY2304SC-2 Packaging: Tube Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: CY2304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MK2304S-1IT; MK2304S-1I; NB2304AC1HDR2G; Introduction Date: June 07, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164043-CY2304SC-2
Packaging: Tube
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: CY2304
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MK2304S-1IT; MK2304S-1I; NB2304AC1HDR2G;
Introduction Date: June 07, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY2304SC-2 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

PLL Based Clock Driver, 2304 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2304SC-2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2304SC-2
IC CLK ZDB 4OUT 133MHZ 8SOIC

IC CLK ZDB 4OUT 133MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1164043-CY2304SC-2 CY2304SC-2 CY2304SC-2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2304SC-2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock CMOS Clock
Package Type Surface Mount SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9552BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 900 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07275-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details