PCI Express (PCIe) Zero Delay Buffer IC 140MHz 1 Output 8-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 2015-CY2304NZZXC-1-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 3 to 3.6 volts |