Cypress Semiconductor Corp. Clock Buffers CY2302SXI-1

Description
Cypress Semiconductor, CY2302SXI-1
Request a Quote Datasheet
Description
Cypress Semiconductor, CY2302SXI-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers - 1948998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1948998P
Clock Buffers 1948998P
Cypress Semiconductor, CY2302SXI-1

Cypress Semiconductor, CY2302SXI-1

Supplier's Site
Clock Buffers - 1948998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1948998
Clock Buffers 1948998
Cypress Semiconductor, CY2302SXI-1

Cypress Semiconductor, CY2302SXI-1

Supplier's Site
Clock Buffers - 1948997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Buffers
1948997
Clock Buffers 1948997
Cypress Semiconductor, CY2302SXI-1

Cypress Semiconductor, CY2302SXI-1

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1
013434-CY2302SXI-1
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1 013434-CY2302SXI-1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 013434-CY2302SXI-1 Packaging: Tube/Rail Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, System Monitoring, Automotive

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013434-CY2302SXI-1
Packaging: Tube/Rail
Type: Fanout Distribution, Frequency Multiplier, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, System Monitoring, Automotive

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2302SXI-1
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2302SXI-1
PLL BASED CLOCK DRIVER, 23S SERI

PLL BASED CLOCK DRIVER, 23S SERI

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1948998P 1948998 013434-CY2302SXI-1 CY2302SXI-1
Product Name Clock Buffers Clock Buffers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2302SXI-1 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver Clock Generator Fanout Distribution, Frequency Multiplier, Zero Delay Buffer; Clock Generator
Package Type SOIC; SOIC SOIC; Soic Surface Mount; 8-SOIC SOIC
Frequency 133 MHz 133 MHz 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
200MHZ Clock and Timing IC - 763-CY2SSTV857ZXI-27 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface SSTL
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
4 suppliers
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers