Programmable PLL Clock Generator, Triple
Clock Generator IC 100MHz 1 16-SOIC (0.154", 3.90mm Width)
CY2292 - Programmable PLL Clock
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2292SXL-1J5 | CY2292SXL-1J5 | CY2292SXL-1J5 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Package Type | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Features / Standards | RoHS | RoHS | |
| Bus Interface | CMOS; CMOS | CMOS; CMOS |