Clock Generators and Synthesizers Clock Generator 66.6MHz, 90MHz
Clock Generator IC 66.6MHz, 90MHz 1 16-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CY2292SXI-1T1 | CY2292SXI-1T1 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator |
| Package Type | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Features / Standards | RoHS | RoHS |
| Bus Interface | CMOS; CMOS |