Cypress Semiconductor Corp. Clock Generators, PLLs, Frequency Synthesizers CY2292SXC-492

Description
"Clock Generator, Fanout Distribution IC 80MHz, 100MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Fanout Distribution IC 80MHz, 100MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY2292SXC-492-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY2292SXC-492-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY2292SXC-492-ND
"Clock Generator, Fanout Distribution IC 80MHz, 100MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Generator, Fanout Distribution IC 80MHz, 100MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CY2292SXC-492 - Rochester Electronics
Newburyport, MA, United States
THREE-PLL GENERAL-PURPOSE EPROM PROGRAMMABLE CLOCK GENERATOR

THREE-PLL GENERAL-PURPOSE EPROM PROGRAMMABLE CLOCK GENERATOR

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1019394-CY2292SXC-492
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1019394-CY2292SXC-492
Win Source Part Number: 1019394-CY2292SXC-49 2 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tube Frequency - Max: 80MHz, 100MHz Number of Circuits: 1 Standard Package: 480 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.3V, 5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY2292SXC-492,C YPCYPCY2292SXC-492,2 015-CY2292SXC-492 Base Product Number: CY2292

Win Source Part Number: 1019394-CY2292SXC-492
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tube
Frequency - Max: 80MHz, 100MHz
Number of Circuits: 1
Standard Package: 480
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.3V, 5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY2292SXC-492,CYPCYPCY2292SXC-492,2015-CY2292SXC-492
Base Product Number: CY2292

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292SXC-492 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2292SXC-492
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2292SXC-492
IC CLOCK GEN PROG 3-PLL

IC CLOCK GEN PROG 3-PLL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 2015-CY2292SXC-492-ND CY2292SXC-492 1019394-CY2292SXC-492 CY2292SXC-492
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOP Surface Mount; 16-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 3.3 to 5 volts 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2545QC021-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-128R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers