Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 127184-CY2292FZXT
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Reel(TR)
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 16-TSSOP
Frequency - Max: 66.6MHz, 90MHz
Number of Circuits: 1
Operating Supply Voltage: 3.3V, 5V
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 127184-CY2292FZXT |
| Product Name | Integrated Circuits(ICs) |