Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXIT CY2292FZXIT

Description
Processor Specific Clock Generator, 80MHz, CMOS, PDSO16
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 80MHz, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2292FZXIT - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 80MHz, CMOS, PDSO16

Processor Specific Clock Generator, 80MHz, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXIT
1031043-CY2292FZXIT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXIT 1031043-CY2292FZXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031043-CY2292FZXIT Packaging: Reel - TR Type: Clock Generator, Fanout Distribution Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 60MHz, 80MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031043-CY2292FZXIT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 60MHz, 80MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2292FZXIT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2292FZXIT
IC 3PLL EPROM CLOCK GEN 16TSSOP

IC 3PLL EPROM CLOCK GEN 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CY2292FZXIT 1031043-CY2292FZXIT CY2292FZXIT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXIT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type SOP; SSOP Surface Mount; 16-TSSOP SSOP
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2303SXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers