Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI CY2292FZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814190-CY2292FZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 60MHz, 80MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2292
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814190-CY2292FZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 60MHz, 80MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI
814190-CY2292FZXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI 814190-CY2292FZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 814190-CY2292FZXI Packaging: Tube Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 60MHz, 80MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: CY2292

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 814190-CY2292FZXI
Packaging: Tube
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD
Frequency - Max: 60MHz, 80MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
Part Number Series: CY2292

Buy Now
 - CY2292FZXI - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 80MHz, CMOS, PDSO16

Processor Specific Clock Generator, 80MHz, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2292FZXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY2292FZXI
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 814190-CY2292FZXI CY2292FZXI CY2292FZXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator, Fanout Distribution; Clock Generator
Bus Interface CMOS; CMOS CMOS CMOS; CMOS
Package Type Surface Mount SOP; SSOP SSOP
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details