Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080063-CY2292FXCT
Packaging: Reel - TR
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 66.6MHz, 90MHz
Alternative Parts (Cross-Reference): CY2292FXC; CY2292F; CY2292FXCT; CY2292SXIT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC 3PLL EPROM CLOCK GEN 16SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 080063-CY2292FXCT | CY2292FXCT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2292FXCT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Fanout Distribution; Clock Generator |
| Bus Interface | CMOS; CMOS | CMOS; CMOS |
| Package Type | Surface Mount; 16-SOIC | SOIC |