Clock Generators and Synthesizers Clock Generator 80MHz, 100MHz
CY2292 - Clock Generators and Sy
Clock Generator IC 80MHz, 100MHz 1 16-SOIC (0.154", 3.90mm Width)
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2292ASL-003T | CY2292ASL-003T | CY2292ASL-003T |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Bus Interface | CMOS; CMOS | CMOS; CMOS | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts |