Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI CY22801KFXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130642-CY22801KFXI Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.14 V to 3.47 V Maximum Input Frequency: 166.6MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130642-CY22801KFXI Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.14 V to 3.47 V Maximum Input Frequency: 166.6MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI
130642-CY22801KFXI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI 130642-CY22801KFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130642-CY22801KFXI Packaging: Tube/Rail Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.14 V to 3.47 V Maximum Input Frequency: 166.6MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 130642-CY22801KFXI
Packaging: Tube/Rail
Type: Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.14 V to 3.47 V
Maximum Input Frequency: 166.6MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY22801KFXI - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 166.6MHz, CMOS, PDSO8

Clock Generator, 166.6MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY22801KFXI
Clock Generators, PLLs, Frequency Synthesizers CY22801KFXI
IC FANOUT DIST 8SOIC

IC FANOUT DIST 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22801KFXI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22801KFXI
IC FANOUT DIST 8SOIC

IC FANOUT DIST 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 130642-CY22801KFXI CY22801KFXI CY22801KFXI CY22801KFXI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXI Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator; Clock Generator Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator; Clock Generator
Bus Interface CMOS; LVCMOS CMOS LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount SOIC
Supply Voltage 3.14 to 3.47 volts 3.14 to 3.47 volts 3.14 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers