Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC CY22801KFXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164031-CY22801KFXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164031-CY22801KFXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC - 1164031-CY22801KFXC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC
1164031-CY22801KFXC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC 1164031-CY22801KFXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164031-CY22801KFXC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164031-CY22801KFXC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - 2015-CY22801KFXC-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
2015-CY22801KFXC-ND
Clock Generators, PLLs, Frequency Synthesizers 2015-CY22801KFXC-ND
"Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - CY22801KFXC - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 200MHz, CMOS, PDSO8

Clock Generator, 200MHz, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22801KFXC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CY22801KFXC
IC CLOCK GEN PROG UNIV 8-SOIC

IC CLOCK GEN PROG UNIV 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1164031-CY22801KFXC 2015-CY22801KFXC-ND CY22801KFXC CY22801KFXC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22801KFXC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator; Clock Generator
Bus Interface LVCMOS CMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Supply Voltage 3.14 to 3.47 volts 3.14 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08918-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
3.3V 125MHz TSSOP Clock and Timing IC - 728-CDC2509PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape and Reel
Frequency 125 MHz
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details