Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Application Specific - CY22800FXC-035A CY22800FXC-035A

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 865392-CY22800FXC-03 5A Operating Temperature Range: 0°C ~ 70°C Features: HDTV, STB Audio Clock Generator IC 24.576MHz 1 Output 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY22800 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 865392-CY22800FXC-03 5A Operating Temperature Range: 0°C ~ 70°C Features: HDTV, STB Audio Clock Generator IC 24.576MHz 1 Output 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY22800 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CY22800FXC-035A
865392-CY22800FXC-035A
Clock/Timing - Clock/Timing - Application Specific - CY22800FXC-035A 865392-CY22800FXC-035A
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 865392-CY22800FXC-03 5A Operating Temperature Range: 0°C ~ 70°C Features: HDTV, STB Audio Clock Generator IC 24.576MHz 1 Output 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY22800 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 865392-CY22800FXC-035A
Operating Temperature Range: 0°C ~ 70°C
Features: HDTV, STB Audio Clock Generator IC 24.576MHz 1 Output 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY22800
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 865392-CY22800FXC-035A
Product Name Clock/Timing - Clock/Timing - Application Specific - CY22800FXC-035A
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09943-GMR - Acme Chip Technology Co., Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface CMOS; LVCMOS
Supply Voltage 2.25 to 3.63 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0515 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details